The VOM617A-9X001T is an optocoupler with a GaAs infrared LED and silicon phototransistor in a SOP-4 mini-flat package, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio of 200% to 400% at 5 mA forward current, 3750 V RMS isolation voltage, and operates from -55 °C to +110 °C. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO safety certifications. It has a 2.54 mm pin spacing, 0.4 mm insulation thickness, 5 mm creepage and clearance, and is rated for surface mounting with a reflow solder profile conforming to J-STD-020. The part is available on tape and reel.
1CH Optocoupler 3.75kVrms SOP 60mA 80V Product overview: VOM617A-9X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60mA, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 60mA, 80V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM617A-9X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM617A-9X001T |
| Product Name | 60mA 80V Bipolar Transistor |
| IC(max) | 100 milliamps |