The VOM617A-8T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector, housed in a SOP-4 mini-flat package with 2.54 mm lead pitch. It features a current transfer ratio of 130% to 260% at 5 mA forward current, 3750 V RMS isolation voltage, and operates from -55 °C to +110 °C. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO safety approvals, with a coupling capacitance of 0.3 pF and a saturation voltage of 0.4 V maximum at 10 mA collector current and 2.5 mA forward current.
ISOLAT 3.75KVRMS 1CH TRANS SOP-4 Product overview: VOM617A-8T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM617A-8T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM617A-8T |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |