The VOM617A-7X001T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a SOP-4 mini-flat package, designed for electrical isolation between circuits. It features a 3750 V RMS isolation voltage, operating temperature range from -55 °C to +110 °C, and a current transfer ratio of 80 % to 160 % at 5 mA forward current. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO safety approvals, with creepage and clearance distances of at least 5 mm. It is available only on tape and reel, and is rated for reflow soldering per J-STD-020. The part number indicates it belongs to the VOM617A series, which shares these core ratings.
ISOLAT 3.75KVRMS 1CH TRANS SOP-4 Product overview: VOM617A-7X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM617A-7X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM617A-7X001T |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |