The VOM617A-7T is an optocoupler with a GaAs infrared LED and silicon phototransistor in a 4-pin SOP-4 mini-flat package, designed for signal transmission between isolated circuits. It features a current transfer ratio of 80% to 160% at I_F = 5 mA, an isolation test voltage of 3750 V_RMS, a collector-emitter breakdown voltage of 80 V, and a maximum collector current of 100 mA. The device operates from -55 °C to +110 °C, has a coupling capacitance of 0.3 pF, and meets UL1577, cUL, DIN EN 60747-5-5, CQC, and FIMKO safety approvals. The package has a 2.54 mm lead pitch and is suitable for tape and reel packaging.
1CH Optocoupler, 3.75kV Isolation, 80V VCEO, 100mA Ic, SOP Product overview: VOM617A-7T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 80V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 80V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM617A-7T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM617A-7T |
| Product Name | 3.75kV 80V 100mA Bipolar Transistor |
| IC(max) | 100 milliamps |