OPTOCOUPLER, TRANS., 50-100%, 5MA, VDE Product overview: VOM617A-5X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MA. Search-friendly keywords include transistor, BJT, switching, amplification, 5MA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM617A-5X001T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 902805-VOM617A-5X001
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Family Name: VOM617
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.40.8000
ISOLAT 3.75KVRMS 1CH TRANS SOP-4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | 903-VOM617A-5X001T | 902805-VOM617A-5X001T | VOM617A-5X001T |
| Product Name | 5MA Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - VOM617A-5X001T | Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
| IC(max) | 100 milliamps | ||
| PD | 170 milliwatts | ||
| hfe | 100 |