The VOM617A-4T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a SOP-4 mini-flat package, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio between 160% and 320% at 5 mA input current, 3750 V RMS isolation voltage, and operates from -55 °C to +110 °C. The device has a collector-emitter breakdown voltage of 80 V, a maximum forward current of 60 mA, and low coupling capacitance of 0.3 pF. It meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO safety standards.
1CH Optocoupler, 3.75kV Isolation, 80V VCEO, 60mA IF, SOP Product overview: VOM617A-4T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 80V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 80V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM617A-4T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM617A-4T |
| Product Name | 3.75kV 80V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |