Vishay Intertechnology, Inc. 3.75kV 80V 60mA Bipolar Transistor VOM617A-3X001T

Description
1CH Optocoupler, 3.75kV Isolation, 80V VCEO, 60mA IF, SOP Product overview: VOM617A-3X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 80V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 80V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM617A-3X001T can be used for catalog matching and distributor lookup.
Request a Quote
Description
1CH Optocoupler, 3.75kV Isolation, 80V VCEO, 60mA IF, SOP Product overview: VOM617A-3X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 80V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 80V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM617A-3X001T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VOM617A-3X001T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a SOP-4 mini-flat package, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio (CTR) range of 100% to 200% at 5 mA forward current, 3750 V RMS isolation voltage, and operates from -55 °C to +110 °C. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO safety approvals. It has a collector-emitter voltage rating of 80 V and a forward current rating of 60 mA, with 0.3 pF coupling capacitance and saturation voltage up to 0.4 V. The package has 100 mil lead pitch and is available in tape and reel format.

Datasheet Summary
Powered by GS/AI

The VOM617A-3X001T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a SOP-4 mini-flat package, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio (CTR) range of 100% to 200% at 5 mA forward current, 3750 V RMS isolation voltage, and operates from -55 °C to +110 °C. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO safety approvals. It has a collector-emitter voltage rating of 80 V and a forward current rating of 60 mA, with 0.3 pF coupling capacitance and saturation voltage up to 0.4 V. The package has 100 mil lead pitch and is available in tape and reel format.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75kV 80V 60mA Bipolar Transistor
903-VOM617A-3X001T
3.75kV 80V 60mA Bipolar Transistor 903-VOM617A-3X001T
1CH Optocoupler, 3.75kV Isolation, 80V VCEO, 60mA IF, SOP Product overview: VOM617A-3X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 80V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 80V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM617A-3X001T can be used for catalog matching and distributor lookup.

1CH Optocoupler, 3.75kV Isolation, 80V VCEO, 60mA IF, SOP Product overview: VOM617A-3X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 80V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 80V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM617A-3X001T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-VOM617A-3X001T
Product Name 3.75kV 80V 60mA Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data