Vishay Intertechnology, Inc. 3.75kV 100mA Bipolar Transistor VOM617A-3T

Description
1CH Optocoupler, 3.75kV Isolation, 100mA Output, SOP Product overview: VOM617A-3T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM617A-3T can be used for catalog matching and distributor lookup.
Request a Quote
Description
1CH Optocoupler, 3.75kV Isolation, 100mA Output, SOP Product overview: VOM617A-3T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM617A-3T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VOM617A-3T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a SOP-4 mini-flat package, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio of 100% to 200% at I_F = 5 mA, an isolation test voltage of 3750 V RMS, and an operating temperature range of -55 °C to +110 °C. The device complies with UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO safety standards. It has a maximum collector current of 100 mA, a collector-emitter breakdown voltage of 80 V, and a saturation voltage as low as 0.4 V. The package has a 2.54 mm lead pitch and is available in tape and reel format.

Datasheet Summary
Powered by GS/AI

The VOM617A-3T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a SOP-4 mini-flat package, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio of 100% to 200% at I_F = 5 mA, an isolation test voltage of 3750 V RMS, and an operating temperature range of -55 °C to +110 °C. The device complies with UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO safety standards. It has a maximum collector current of 100 mA, a collector-emitter breakdown voltage of 80 V, and a saturation voltage as low as 0.4 V. The package has a 2.54 mm lead pitch and is available in tape and reel format.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75kV 100mA Bipolar Transistor
903-VOM617A-3T
3.75kV 100mA Bipolar Transistor 903-VOM617A-3T
1CH Optocoupler, 3.75kV Isolation, 100mA Output, SOP Product overview: VOM617A-3T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM617A-3T can be used for catalog matching and distributor lookup.

1CH Optocoupler, 3.75kV Isolation, 100mA Output, SOP Product overview: VOM617A-3T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM617A-3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-VOM617A-3T
Product Name 3.75kV 100mA Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data