The VOM617A-2X001T is an optocoupler with a GaAs infrared LED and silicon phototransistor in a SOP-4 mini-flat package, designed for signal transmission between isolated circuits. It features a current transfer ratio of 63% to 125% at I_F = 5 mA, an isolation test voltage of 3750 V_RMS, and operates from -55 °C to +110 °C. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO safety certifications. It has a creepage and clearance distance of at least 5 mm, an insulation thickness of at least 0.4 mm, and is RoHS compliant. The package has a 100 mil lead pitch and is available only on tape and reel.
ISOLAT 3.75KVRMS 1CH TRANS SOP-4 Product overview: VOM617A-2X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM617A-2X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM617A-2X001T |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |