The VOM617A-2T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a SOP-4 mini-flat package, designed for signal transmission between electrically isolated circuits. It features an isolation test voltage of 3750 V RMS, a collector-emitter voltage rating of 80 V, and a maximum collector current of 100 mA. The current transfer ratio for this variant is specified between 63 % and 125 % at 5 mA forward current. Operating temperature ranges from -55 °C to +110 °C. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO safety approvals. Package dimensions follow a 100 mil lead pitch with a creepage and clearance distance of at least 5 mm. The part is available on tape and reel.
1CH Optocoupler 3.75kVrms, 80V, 100mA, SOP, SM Product overview: VOM617A-2T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM617A-2T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM617A-2T |
| Product Name | 80V 100mA Bipolar Transistor |
| IC(max) | 100 milliamps |