The VOM453T is a high-speed optocoupler with an open collector output, designed for signal isolation in industrial communication and IPM driver applications. It features a surface-mount SOP-5 package measuring 7.21 mm in length, with a 3750 V extsubscript{RMS} isolation test voltage and a common mode transient immunity of 15,000 V/μs at V extsubscript{CM} = 1500 V. The device supports 1 MBd data rates and is TTL compatible, with a maximum output current of 8 mA. It meets UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety approvals when configured with option 1. The part is available only on tape and reel and is rated for operation from -55°C to +100°C ambient temperature.
1CH Optocoupler, SOP, 3.75kV Isolation, 1Mbps, 8mA Output Product overview: VOM453T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 8mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 8mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM453T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM453T |
| Product Name | 3.75kV 8mA Bipolar Transistor |
| IC(max) | 8 milliamps |