The VOM452T is a high-speed optocoupler with an integrated GaAlAs infrared LED and photo transistor, designed for digital signal isolation in industrial communication and IPM driver applications. It features a surface mountable SOP-5 package measuring 7.21 mm in length, 4.90 mm in width, and 2.54 mm between pins. The device provides 3750 V RMS isolation voltage and guarantees a common mode transient immunity of at least 1000 V/μs. Operating at 1 MBd, it has a TTL-compatible open collector output and supports ambient temperatures from -55 °C to +100 °C. It is certified under UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5).
1Ch Optocoupler, 3.75kV Isolation, SOP, 1Mbps, 25mA FC Product overview: VOM452T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 25mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 25mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM452T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM452T |
| Product Name | 3.75kV 25mA Bipolar Transistor |
| IC(max) | 8 milliamps |