Manufacturer: Vishay
Win Source Part Number: 902796-VOM160RT
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Triac Output 3750Vrms Channel 4-SOP (2.54mm)
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOM160
Categories: Isolators
Case / Package: 4-SOP (2.54mm)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOM160RTTR, VOM160RTDKR, VOM160RTCT
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 902796-VOM160RT |
| Product Name | Optoisolators - Triac, SCR Output - VOM160RT |
| Package Type | 4-SOP (2.54mm) |