Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279719-VOM160NT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: 4-SMD, Gull Wing
Approvals: CQC, cUR, UR
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Hold (Ih): 300μA (Typ)
Family Name: VOM160
Zero Crossing Circuit: No
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-SOP (2.54mm)
Current - On State (It (RMS)) (Maximum): 70mA
Static dV/dt (Minimum): 500V/μs
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): APT1221WAW; TLP360JF; TLP360J(F,T);
Introduction Date: June 09, 2012
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1279719-VOM160NT |
| Product Name | Optoisolators - Triac, SCR Output - VOM160NT |
| Package Type | 4-SMD, Gull Wing |