Vishay Precision Group Mosfet Relay, 8.4V, 0.01A, Smd; Driver Configuration Vishay VOM1271T

Description
MOSFET RELAY, 8.4V, 0.01A, SMD; Driver Configuration:High Side; Peak Output Current:47µA; Supply Voltage Min:-; Supply Voltage Max:-; Driver Case Style:SOP; No. of Pins:4Pins; Input Delay:53µs; Output Delay:24µs; Operating RoHS Compliant: Yes
Datasheet
Description
MOSFET RELAY, 8.4V, 0.01A, SMD; Driver Configuration:High Side; Peak Output Current:47µA; Supply Voltage Min:-; Supply Voltage Max:-; Driver Case Style:SOP; No. of Pins:4Pins; Input Delay:53µs; Output Delay:24µs; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay, 8.4V, 0.01A, Smd; Driver Configuration Vishay - 61AC2632 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 8.4V, 0.01A, Smd; Driver Configuration Vishay
61AC2632
Mosfet Relay, 8.4V, 0.01A, Smd; Driver Configuration Vishay 61AC2632
MOSFET RELAY, 8.4V, 0.01A, SMD; Driver Configuration:High Side; Peak Output Current:47µA; Supply Voltage Min:-; Supply Voltage Max:-; Driver Case Style:SOP; No. of Pins:4Pins; Input Delay:53µs; Output Delay:24µs; Operating RoHS Compliant: Yes

MOSFET RELAY, 8.4V, 0.01A, SMD; Driver Configuration:High Side; Peak Output Current:47µA; Supply Voltage Min:-; Supply Voltage Max:-; Driver Case Style:SOP; No. of Pins:4Pins; Input Delay:53µs; Output Delay:24µs; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Driver, Mosfet, Sop-4; Load Voltage Max Vishay - 45W6889 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Mosfet, Sop-4; Load Voltage Max Vishay
45W6889
Driver, Mosfet, Sop-4; Load Voltage Max Vishay 45W6889
DRIVER, MOSFET, SOP-4; Load Voltage Max:8.4V; Load Current:10mA; Relay Terminals:Gull Wing; On State Resistance Max:-; Isolation Voltage:4.5kV; Product Range:-; Device Type:MOSFET Driver; Driver Case Style:SOP; Input Delay:53µs RoHS Compliant: Yes

DRIVER, MOSFET, SOP-4; Load Voltage Max:8.4V; Load Current:10mA; Relay Terminals:Gull Wing; On State Resistance Max:-; Isolation Voltage:4.5kV; Product Range:-; Device Type:MOSFET Driver; Driver Case Style:SOP; Input Delay:53µs RoHS Compliant: Yes

Supplier's Site Datasheet
Driver, Mosfet, Soic-4, Full Reel; Load Voltage Max Vishay - 45W6890 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Mosfet, Soic-4, Full Reel; Load Voltage Max Vishay
45W6890
Driver, Mosfet, Soic-4, Full Reel; Load Voltage Max Vishay 45W6890
DRIVER, MOSFET, SOIC-4, FULL REEL; Load Voltage Max:8.4V; Load Current:10mA; Relay Terminals:Gull Wing; On State Resistance Max:-; Isolation Voltage:4.5kV; Product Range:-; Device Type:MOSFET Driver; Driver Case Style:SOP RoHS Compliant: Yes

DRIVER, MOSFET, SOIC-4, FULL REEL; Load Voltage Max:8.4V; Load Current:10mA; Relay Terminals:Gull Wing; On State Resistance Max:-; Isolation Voltage:4.5kV; Product Range:-; Device Type:MOSFET Driver; Driver Case Style:SOP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 61AC2632
Product Name Mosfet Relay, 8.4V, 0.01A, Smd; Driver Configuration Vishay
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1010-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Solid State Relays - 2946-286-721-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Interface Relays - 7761522 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac/dc
Approvals RoHS
View Details