The VOL628A is an optocoupler with a phototransistor output and dual GaAs infrared emitting diodes for AC input, designed for signal transmission between electrically isolated circuits. It is housed in a 4-pin LSOP mini-flat package with long creepage. The device features an isolation test voltage of 5000 Vrms, a collector-emitter voltage rating of 80 V, a current transfer ratio ranging from 50% to 600%, and a coupling capacitance of 0.25 pF. It meets UL1577, cUL, BSI, FIMKO, CQC GB4943.1-2011, and CQC GB8898-2011 standards, and is certified to DIN EN 60747-5-5 (VDE 0884-5).
AC Input-Transistor Output Optocoupler, Product overview: VOL628A from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL628A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOL628A |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |