Vishay Intertechnology, Inc. 80V 5kV 60mA Bipolar Transistor VOL628A-2X001T

Description
1CH AC-IN 80V 5kV Optocoupler, LSOP, 60mA Product overview: VOL628A-2X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL628A-2X001T can be used for catalog matching and distributor lookup.
Request a Quote
Description
1CH AC-IN 80V 5kV Optocoupler, LSOP, 60mA Product overview: VOL628A-2X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL628A-2X001T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VOL628A series is an optocoupler with two GaAs infrared emitting diodes optically coupled to a silicon phototransistor, housed in a 4-pin LSOP long creepage mini-flat package. It features an 80 V collector-emitter voltage, 5000 V RMS isolation test voltage, low coupling capacitance of 0.25 pF, and high common mode transient immunity. The device is certified to UL1577, cUL, BSI, FIMKO, CQC GB4943.1-2011, CQC GB8898-2011, and DIN EN 60747-5-5 (VDE 0884-5) with option 1. Current transfer ratio varies by variant, with the VOL628A-2X001T version rated for 63% to 125% at 1 mA forward current and 5 V collector-emitter voltage. The part supports operation from -55 °C to +110 °C ambient temperature and has a maximum total power dissipation of 250 mW.

Datasheet Summary
Powered by GS/AI

The VOL628A series is an optocoupler with two GaAs infrared emitting diodes optically coupled to a silicon phototransistor, housed in a 4-pin LSOP long creepage mini-flat package. It features an 80 V collector-emitter voltage, 5000 V RMS isolation test voltage, low coupling capacitance of 0.25 pF, and high common mode transient immunity. The device is certified to UL1577, cUL, BSI, FIMKO, CQC GB4943.1-2011, CQC GB8898-2011, and DIN EN 60747-5-5 (VDE 0884-5) with option 1. Current transfer ratio varies by variant, with the VOL628A-2X001T version rated for 63% to 125% at 1 mA forward current and 5 V collector-emitter voltage. The part supports operation from -55 °C to +110 °C ambient temperature and has a maximum total power dissipation of 250 mW.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 5kV 60mA Bipolar Transistor
903-VOL628A-2X001T
80V 5kV 60mA Bipolar Transistor 903-VOL628A-2X001T
1CH AC-IN 80V 5kV Optocoupler, LSOP, 60mA Product overview: VOL628A-2X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL628A-2X001T can be used for catalog matching and distributor lookup.

1CH AC-IN 80V 5kV Optocoupler, LSOP, 60mA Product overview: VOL628A-2X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL628A-2X001T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-VOL628A-2X001T
Product Name 80V 5kV 60mA Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data