1Ch Optocoupler, 5kV Isolation, 80V VCEO, 60mA IF, LSOP Product overview: VOL618A-3X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 80V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 80V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL618A-3X001T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 803716-VOL618A-3X001
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.16V
Rise / Fall Time (Typ): 3.5μs, 5μs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 100% at 1mA
Turn On / Turn Off Time (Typ): 6μs, 5.5μs
Supplier Device Package: 4-LSOP (2.54mm)
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 80V
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Maximum): 200% at 1mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 903-VOL618A-3X001T | 803716-VOL618A-3X001T |
| Product Name | 5kV 80V 60mA Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - VOL618A-3X001T |
| IC(max) | 50 milliamps | |
| PD | 150 milliwatts | |
| hfe | 200 |