Vishay Intertechnology, Inc. 80V 5kV 50mA Bipolar Transistor VOL618A-3T

Description
1CH Optocoupler, 80V VCEO, 5kV Isolation, 50mA Output, SOP Product overview: VOL618A-3T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL618A-3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1CH Optocoupler, 80V VCEO, 5kV Isolation, 50mA Output, SOP Product overview: VOL618A-3T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL618A-3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 5kV 50mA Bipolar Transistor
903-VOL618A-3T
80V 5kV 50mA Bipolar Transistor 903-VOL618A-3T
1CH Optocoupler, 80V VCEO, 5kV Isolation, 50mA Output, SOP Product overview: VOL618A-3T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL618A-3T can be used for catalog matching and distributor lookup.

1CH Optocoupler, 80V VCEO, 5kV Isolation, 50mA Output, SOP Product overview: VOL618A-3T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL618A-3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - VOL618A-3T - 1117555-VOL618A-3T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOL618A-3T
1117555-VOL618A-3T
Optoisolators - Transistor, Photovoltaic Output - VOL618A-3T 1117555-VOL618A-3T
Manufacturer: Vishay Win Source Part Number: 1117555-VOL618A-3T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.16V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-LSOP (2.54mm) Minimum DC Current Transfer Ratio: 100% @ 1mA Maximum DC Current Transfer Ratio: 200% @ 1mA Switching Turn-On and Turn-Off Time: 6μs, 5.5μs Rise and Fall Time: 3.5μs, 5μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1117555-VOL618A-3T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.16V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-LSOP (2.54mm)
Minimum DC Current Transfer Ratio: 100% @ 1mA
Maximum DC Current Transfer Ratio: 200% @ 1mA
Switching Turn-On and Turn-Off Time: 6μs, 5.5μs
Rise and Fall Time: 3.5μs, 5μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-VOL618A-3T 1117555-VOL618A-3T
Product Name 80V 5kV 50mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - VOL618A-3T
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC857CE6327HTSA1 - 099606-BC857CE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
7 suppliers
Bipolar Transistors - 1219965 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
PNP general purpose transistor - 2PB1219AR,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
7 suppliers