Vishay Intertechnology, Inc. 80V 5kV 60mA Bipolar Transistor VOL618A-2X001T

Description
1-Ch Optocoupler, 80V VCEO, 5kV Isolation, 60mA IF, LSOP Product overview: VOL618A-2X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL618A-2X001T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Optocoupler, 80V VCEO, 5kV Isolation, 60mA IF, LSOP Product overview: VOL618A-2X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL618A-2X001T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 5kV 60mA Bipolar Transistor
903-VOL618A-2X001T
80V 5kV 60mA Bipolar Transistor 903-VOL618A-2X001T
1-Ch Optocoupler, 80V VCEO, 5kV Isolation, 60mA IF, LSOP Product overview: VOL618A-2X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL618A-2X001T can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 80V VCEO, 5kV Isolation, 60mA IF, LSOP Product overview: VOL618A-2X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL618A-2X001T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - VOL618A-2X001T - 902794-VOL618A-2X001T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOL618A-2X001T
902794-VOL618A-2X001T
Optoisolators - Transistor, Photovoltaic Output - VOL618A-2X001T 902794-VOL618A-2X001T
Manufacturer: Vishay Win Source Part Number: 902794-VOL618A-2X001 T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms Channel 4-SOP Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VOL618 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8541.40.8000 Other Part Number: VOL618A-2X001TDKR, VOL618A-2X001TTR, VOL618A2X001T, VOL618A-2X001TCT

Manufacturer: Vishay
Win Source Part Number: 902794-VOL618A-2X001T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms Channel 4-SOP
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOL618
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOL618A-2X001TDKR, VOL618A-2X001TTR, VOL618A2X001T, VOL618A-2X001TCT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-VOL618A-2X001T 902794-VOL618A-2X001T
Product Name 80V 5kV 60mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - VOL618A-2X001T
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data