The VOL617AT is a 4-pin LSOP package optocoupler with a GaAs infrared emitter and silicon phototransistor output, designed for electrical isolation in telecom, industrial controls, and battery-powered equipment. It features an 80 V collector-emitter voltage, 5000 V RMS isolation test voltage, and 1050 V peak repetitive isolation voltage. The device meets UL, cUL, BSI, FIMKO, and CQC safety approvals, and complies with DIN EN 60747-5-5 (VDE 0884-5). The package has an 8 mm creepage and clearance distance, and a maximum power dissipation of 250 mW. It supports ambient temperatures from -55 °C to +110 °C and is rated for reflow soldering per J-STD-020.
Transistor Output Optocoupler, Product overview: VOL617AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL617AT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOL617AT |
| Product Name | Bipolar Transistor |