Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - VOL617A-8X001T VOL617A-8X001T

Description
Manufacturer: Vishay Win Source Part Number: 902792-VOL617A-8X001 T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms Channel 4-LSOP (2.54mm) Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VOL617 Categories: Isolators Case / Package: 4-LSOP (2.54mm) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8541.40.8000 Other Part Number: VOL617A-8X001TCT, VOL617A-8X001TDKR, VOL617A-8X001TTR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902792-VOL617A-8X001 T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms Channel 4-LSOP (2.54mm) Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VOL617 Categories: Isolators Case / Package: 4-LSOP (2.54mm) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8541.40.8000 Other Part Number: VOL617A-8X001TCT, VOL617A-8X001TDKR, VOL617A-8X001TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - VOL617A-8X001T - 902792-VOL617A-8X001T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOL617A-8X001T
902792-VOL617A-8X001T
Optoisolators - Transistor, Photovoltaic Output - VOL617A-8X001T 902792-VOL617A-8X001T
Manufacturer: Vishay Win Source Part Number: 902792-VOL617A-8X001 T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms Channel 4-LSOP (2.54mm) Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VOL617 Categories: Isolators Case / Package: 4-LSOP (2.54mm) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8541.40.8000 Other Part Number: VOL617A-8X001TCT, VOL617A-8X001TDKR, VOL617A-8X001TTR

Manufacturer: Vishay
Win Source Part Number: 902792-VOL617A-8X001T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms Channel 4-LSOP (2.54mm)
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOL617
Categories: Isolators
Case / Package: 4-LSOP (2.54mm)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOL617A-8X001TCT, VOL617A-8X001TDKR, VOL617A-8X001TTR

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-VOL617A-8X001T
Bipolar Transistor 903-VOL617A-8X001T
Transistor Output Optocoupler, Product overview: VOL617A-8X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL617A-8X001T can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, Product overview: VOL617A-8X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL617A-8X001T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 902792-VOL617A-8X001T 903-VOL617A-8X001T
Product Name Optoisolators - Transistor, Photovoltaic Output - VOL617A-8X001T Bipolar Transistor
Package Type SOT3; 4-LSOP (2.54mm)
Unlock Full Specs
to access all available technical data