Manufacturer: Vishay
Win Source Part Number: 902791-VOL617A-4X001
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms Channel 4-SOP
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOL617
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOL617A-4X001TCT, VOL617A-4X001TDKR, VOL617A-4X001TTR, VOL617A4X001T
1-Ch Optocoupler, 80V VCEO, 60mA IF, 320% CTR, SOP Product overview: VOL617A-4X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL617A-4X001T can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 902791-VOL617A-4X001T | 903-VOL617A-4X001T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - VOL617A-4X001T | 80V 60mA Bipolar Transistor |
| Package Type | SOT3; 4-SOP |