The VOL617A-3X001T is a 4-pin LSOP optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It features an 80 V collector-emitter voltage, 5000 V RMS isolation test voltage, and a 1050 V peak repetitive isolation voltage. The device has a creepage and clearance distance of at least 8 mm, and meets UL, cUL, VDE (option 1), BSI, FIMKO, and CQC safety approvals. It operates over an ambient temperature range of -55 °C to +110 °C, with a maximum junction temperature of 125 °C. The current transfer ratio for the VOL617A-3 variant is 100 % to 200 %. The package measures 10.2 mm in length and is mounted in a long-creepage mini-flat LSOP configuration.
1Ch Optocoupler, 5kV Isolation, 60mA Fwd, 80V Out, LSOP Product overview: VOL617A-3X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 60mA, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 60mA, 80V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOL617A-3X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOL617A-3X001T |
| Product Name | 5kV 60mA 80V Bipolar Transistor |
| IC(max) | 50 milliamps |