Vishay Precision Group Optocoupler, Igbt/mosfet Driver, Lsop-5; No. Of Channels Vishay VOL3120-X001T

Description
OPTOCOUPLER, IGBT/MOSFET DRIVER, LSOP-5; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:5Pins; Isolation Voltage:5.3kV; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, IGBT/MOSFET DRIVER, LSOP-5; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:5Pins; Isolation Voltage:5.3kV; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Igbt/mosfet Driver, Lsop-5; No. Of Channels Vishay - 97Y9722 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Igbt/mosfet Driver, Lsop-5; No. Of Channels Vishay
97Y9722
Optocoupler, Igbt/mosfet Driver, Lsop-5; No. Of Channels Vishay 97Y9722
OPTOCOUPLER, IGBT/MOSFET DRIVER, LSOP-5; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:5Pins; Isolation Voltage:5.3kV; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OPTOCOUPLER, IGBT/MOSFET DRIVER, LSOP-5; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:5Pins; Isolation Voltage:5.3kV; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 97Y9722
Product Name Optocoupler, Igbt/mosfet Driver, Lsop-5; No. Of Channels Vishay
Mounting Option LSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8220CD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 309863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details