Vishay Intertechnology, Inc. Isolators - Isolators - Gate Drivers VOD3120AB-T

Description
Win Source Part Number: 1372504-VOD3120AB-T Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Base Product Number: VOD3120 Technology: Optical Coupling Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Voltage - Forward (Vf) (Typ): 1.37V Number of Channels: 1 Current - Output High, Low: 2.5A Approval Agency: CQC, cUL, UL, VDE Voltage - Isolation: 5300Vrms Rise / Fall Time (Typ): 35ns, 35ns Current - DC Forward (If) (Max): 20 mA Current - Peak Output: 2.5A Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Pulse Width Distortion (Max): 70ns Voltage - Output Supply: 15V ~ 30V
Request a Quote Datasheet
Description
Win Source Part Number: 1372504-VOD3120AB-T Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Base Product Number: VOD3120 Technology: Optical Coupling Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Voltage - Forward (Vf) (Typ): 1.37V Number of Channels: 1 Current - Output High, Low: 2.5A Approval Agency: CQC, cUL, UL, VDE Voltage - Isolation: 5300Vrms Rise / Fall Time (Typ): 35ns, 35ns Current - DC Forward (If) (Max): 20 mA Current - Peak Output: 2.5A Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Pulse Width Distortion (Max): 70ns Voltage - Output Supply: 15V ~ 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1372504-VOD3120AB-T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1372504-VOD3120AB-T
Isolators - Isolators - Gate Drivers 1372504-VOD3120AB-T
Win Source Part Number: 1372504-VOD3120AB-T Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Base Product Number: VOD3120 Technology: Optical Coupling Mounting Type: Surface Mount HTSUS: 8541.49.8000 ECCN: EAR99 Voltage - Forward (Vf) (Typ): 1.37V Number of Channels: 1 Current - Output High, Low: 2.5A Approval Agency: CQC, cUL, UL, VDE Voltage - Isolation: 5300Vrms Rise / Fall Time (Typ): 35ns, 35ns Current - DC Forward (If) (Max): 20 mA Current - Peak Output: 2.5A Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Pulse Width Distortion (Max): 70ns Voltage - Output Supply: 15V ~ 30V

Win Source Part Number: 1372504-VOD3120AB-T
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Base Product Number: VOD3120
Technology: Optical Coupling
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Voltage - Forward (Vf) (Typ): 1.37V
Number of Channels: 1
Current - Output High, Low: 2.5A
Approval Agency: CQC, cUL, UL, VDE
Voltage - Isolation: 5300Vrms
Rise / Fall Time (Typ): 35ns, 35ns
Current - DC Forward (If) (Max): 20 mA
Current - Peak Output: 2.5A
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
Pulse Width Distortion (Max): 70ns
Voltage - Output Supply: 15V ~ 30V

Buy Now Datasheet
Gate Driver IC - 906-VOD3120AB-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
906-VOD3120AB-T
Gate Driver IC 906-VOD3120AB-T
Logic IC Output Optocoupler, Product overview: VOD3120AB-T from Vishay is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-VOD3120AB-T can be used for catalog matching and distributor lookup.

Logic IC Output Optocoupler, Product overview: VOD3120AB-T from Vishay is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-VOD3120AB-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
VOD3120AB-T
Gate Drivers VOD3120AB-T
Gate Drivers IGBT & MOSFET Drvr uL, cUL, CQC SMD-8

Gate Drivers IGBT & MOSFET Drvr uL, cUL, CQC SMD-8

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
VOD3120AB-T
Isolators - Isolators - Gate Drivers VOD3120AB-T
OPTOISO 5.3KV 1CH GATE DVR 8SMD

OPTOISO 5.3KV 1CH GATE DVR 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1372504-VOD3120AB-T 906-VOD3120AB-T VOD3120AB-T VOD3120AB-T
Product Name Isolators - Isolators - Gate Drivers Gate Driver IC Gate Drivers Isolators - Isolators - Gate Drivers
Output Voltage 30 volts
Rise Time 35 ns
Fall Time 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCS504TPWRQ1 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 108000 kHz
View Details