Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - VOD223T VOD223T

Description
Manufacturer: Vishay Win Source Part Number: 1117553-VOD223T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.3V (Max) Input Type: DC Number of Channels: 2 Vce Saturation (Max): 1V Isolation Voltage: 4000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SOIC Minimum DC Current Transfer Ratio: 500% @ 1mA Switching Turn-On and Turn-Off Time: 15μs, 30μs (Min) Maximum Output Voltage: 30V Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117553-VOD223T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.3V (Max) Input Type: DC Number of Channels: 2 Vce Saturation (Max): 1V Isolation Voltage: 4000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SOIC Minimum DC Current Transfer Ratio: 500% @ 1mA Switching Turn-On and Turn-Off Time: 15μs, 30μs (Min) Maximum Output Voltage: 30V Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - VOD223T - 1117553-VOD223T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOD223T
1117553-VOD223T
Optoisolators - Transistor, Photovoltaic Output - VOD223T 1117553-VOD223T
Manufacturer: Vishay Win Source Part Number: 1117553-VOD223T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.3V (Max) Input Type: DC Number of Channels: 2 Vce Saturation (Max): 1V Isolation Voltage: 4000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SOIC Minimum DC Current Transfer Ratio: 500% @ 1mA Switching Turn-On and Turn-Off Time: 15μs, 30μs (Min) Maximum Output Voltage: 30V Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117553-VOD223T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.3V (Max)
Input Type: DC
Number of Channels: 2
Vce Saturation (Max): 1V
Isolation Voltage: 4000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SOIC
Minimum DC Current Transfer Ratio: 500% @ 1mA
Switching Turn-On and Turn-Off Time: 15μs, 30μs (Min)
Maximum Output Voltage: 30V
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Bipolar Transistor
903-VOD223T
SOIC Bipolar Transistor 903-VOD223T
Optocoupler DC-IN 2-CH Darlington DC-OUT 8-Pin SOIC Product overview: VOD223T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOD223T can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 2-CH Darlington DC-OUT 8-Pin SOIC Product overview: VOD223T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOD223T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1117553-VOD223T 903-VOD223T
Product Name Optoisolators - Transistor, Photovoltaic Output - VOD223T SOIC Bipolar Transistor
Package Type SOT3; 8-SOIC
Unlock Full Specs
to access all available technical data