The VOD217T is a dual-channel optocoupler with an infrared GaAs LED and silicon NPN phototransistor output, housed in an SOIC-8 surface mount package measuring 6.1 mm in length. It provides 4000 Vrms isolation test voltage and meets UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety approvals. The device supports a current transfer ratio of 100 to 120 % at 1 mA forward current and has a typical turn-on time of 5 μs and turn-off time of 4 μs. It operates from -40 °C to 100 °C ambient temperature and conforms to EIA-481-2 tape and reel packaging. The part is rated for reflow soldering per J-STD-020 and has a moisture sensitivity level of 1.
VOD205T, VOD206T, VOD207T, VOD211T, VOD213T, VOD217T Optocoupler, Phototransistor Output, Dual Channel, SOIC-8 Package Product overview: VOD217T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOD217T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOD217T |
| Product Name | Dual SOIC Bipolar Transistor |
| IC(max) | 50 milliamps |