Dual Channel Optocoupler, Phototransistor, 70V, SOIC-8, 2ch Product overview: VOD213T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70V, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 70V, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOD213T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279718-VOD213T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 5μs, 4μs
Number of Channels: 2
Voltage - Isolation: 4000Vrms
Turn On / Turn Off Time (Typ): 5μs, 4μs
Family Name: VOD213T
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SOIC
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 30mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Vce Saturation (Maximum): 400mV
Introduction Date: December 14, 2008
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 903-VOD213T | 1279718-VOD213T |
| Product Name | Dual 70V SOIC Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - VOD213T |
| IC(max) | 50 milliamps | |
| VCEO | 70 volts | |
| PD | 300 milliwatts |