Vishay Intertechnology, Inc. Dual 70V 4kV SOIC Bipolar Transistor VOD211T

Description
Dual Channel Optocoupler, Phototransistor, 70V VCEO, 4kV Isolation, SOIC-8 Product overview: VOD211T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70V, 4kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 70V, 4kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOD211T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Channel Optocoupler, Phototransistor, 70V VCEO, 4kV Isolation, SOIC-8 Product overview: VOD211T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70V, 4kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 70V, 4kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOD211T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 70V 4kV SOIC Bipolar Transistor
903-VOD211T
Dual 70V 4kV SOIC Bipolar Transistor 903-VOD211T
Dual Channel Optocoupler, Phototransistor, 70V VCEO, 4kV Isolation, SOIC-8 Product overview: VOD211T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70V, 4kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 70V, 4kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOD211T can be used for catalog matching and distributor lookup.

Dual Channel Optocoupler, Phototransistor, 70V VCEO, 4kV Isolation, SOIC-8 Product overview: VOD211T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70V, 4kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 70V, 4kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOD211T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - VOD211T - 902787-VOD211T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOD211T
902787-VOD211T
Optoisolators - Transistor, Photovoltaic Output - VOD211T 902787-VOD211T
Manufacturer: Vishay Win Source Part Number: 902787-VOD211T Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: VOD211 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 902787-VOD211T
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOD211
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-VOD211T 902787-VOD211T
Product Name Dual 70V 4kV SOIC Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - VOD211T
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data