Dual Channel Optocoupler, Phototransistor, 70V VCEO, 4kV Isolation, SOIC Product overview: VOD206T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70V, 4kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 70V, 4kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOD206T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 902786-VOD206T
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor Output 4000Vrms Channel 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOD206
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOD206T-ND, VOD206TTR, VOD206TCT, VOD206TDKR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-VOD206T | 902786-VOD206T |
| Product Name | Dual 70V 4kV SOIC Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - VOD206T |
| IC(max) | 50 milliamps | |
| VCEO | 70 volts | |
| PD | 300 milliwatts |