The VOD205T is a dual-channel optocoupler with an infrared LED and silicon NPN phototransistor, designed to transmit signal information while maintaining electrical isolation between input and output. It is packaged in an SOIC-8 surface mount package with a width of 6.1 mm and is available only on tape and reel, conforming to EIA-481-2. The device has an isolation test voltage of 4000 V RMS and supports dual wave, vapor phase, and IR reflow soldering. The current transfer ratio (CTR) ranges from 40% to 80% at 10 mA forward current and 5 V collector-emitter voltage. It operates over a temperature range of -40 °C to +100 °C. The part meets UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5) agency approvals. The switching characteristics include a turn-on time of 5 μs and turn-off time of 4 μs under specified test conditions.
Dual Channel Optocoupler, Phototransistor, 4kV Isolation, SOIC-8 Product overview: VOD205T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 4kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOD205T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOD205T |
| Product Name | Dual 4kV SOIC Bipolar Transistor |
| IC(max) | 50 milliamps |