The VO618A-4X017T is a phototransistor output optocoupler in an SMD-4 package with option 7, featuring a 5300 Vrms isolation voltage, 80 V collector-emitter voltage, and operating temperature range from -55 °C to +110 °C. It has a current transfer ratio (CTR) bin of 160 to 320 % at 1 mA forward current and 5 V collector-emitter voltage. The device meets UL 1577, cUL, BSI, FIMKO, and DIN EN 60747-5-5 safety standards, with creepage and clearance distances of at least 7 mm. Package dimensions are 10.16 mm x 7.62 mm.
Transistor Output Optocoupler Product overview: VO618A-4X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO618A-4X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO618A-4X017T |
| Product Name | Bipolar Transistor |