The VO618A-3 is a high-reliability optocoupler with a GaAs infrared LED and silicon phototransistor in a DIP-4 package, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio (CTR) of 100 to 200 % at 1 mA forward current, 80 V collector-emitter voltage, and 5300 V RMS isolation. The device supports operation from -55 °C to +110 °C, with creepage and clearance distances of at least 7 mm, and meets UL 1577, cUL, BSI, and FIMKO agency approvals.
1-CH DC-IN Optocoupler, 80V VCEO, 5.3kV Isolation, DIP Product overview: VO618A-3 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5.3kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5.3kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO618A-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO618A-3 |
| Product Name | 80V 5.3kV DIP Bipolar Transistor |
| IC(max) | 50 milliamps |