Vishay Intertechnology, Inc. Bipolar Transistor VO618A-2X017T

Description
Transistor Output Optocoupler, Product overview: VO618A-2X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO618A-2X017T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor Output Optocoupler, Product overview: VO618A-2X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO618A-2X017T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VO618A-2X017T is an optocoupler with a phototransistor output, designed for signal transmission between electrically isolated circuits. It features a 4-pin SMD package with option 7, measuring 10.16 mm in length and 7.62 mm in width, and meets UL 1577, cUL, BSI, and FIMKO safety approvals. The device supports a maximum isolation voltage of 5300 V RMS and operates from -55 °C to +110 °C. Its current transfer ratio ranges from 63% to 125% at a forward current of 1 mA and collector-emitter voltage of 5 V. The package complies with IEC 60950 for reinforced insulation and offers a creepage and clearance distance of at least 7 mm. It is optimized for applications including AC adapters, SMPS, and factory automation.

Datasheet Summary
Powered by GS/AI

The VO618A-2X017T is an optocoupler with a phototransistor output, designed for signal transmission between electrically isolated circuits. It features a 4-pin SMD package with option 7, measuring 10.16 mm in length and 7.62 mm in width, and meets UL 1577, cUL, BSI, and FIMKO safety approvals. The device supports a maximum isolation voltage of 5300 V RMS and operates from -55 °C to +110 °C. Its current transfer ratio ranges from 63% to 125% at a forward current of 1 mA and collector-emitter voltage of 5 V. The package complies with IEC 60950 for reinforced insulation and offers a creepage and clearance distance of at least 7 mm. It is optimized for applications including AC adapters, SMPS, and factory automation.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-VO618A-2X017T
Bipolar Transistor 903-VO618A-2X017T
Transistor Output Optocoupler, Product overview: VO618A-2X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO618A-2X017T can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, Product overview: VO618A-2X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO618A-2X017T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-VO618A-2X017T
Product Name Bipolar Transistor
Unlock Full Specs
to access all available technical data