The VO618A-2 is a phototransistor optocoupler in a 4-pin DIP package with 2.54 mm pin spacing, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio (CTR) range of 63% to 125% at 1 mA forward current and 5 V collector-emitter voltage, an isolation test voltage of 5300 V RMS, a collector-emitter breakdown voltage of 80 V, and an operating temperature range of -55 °C to +110 °C. The device complies with UL 1577, cUL, BSI, and FIMKO standards. It is end-stackable and offers low coupling capacitance and high common-mode immunity for use in AC adapters, SMPS, and industrial automation applications.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, GREEN, PLASTIC, DIP-4 Product overview: VO618A-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO618A-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO618A-2 |
| Product Name | DIP Bipolar Transistor |
| IC(max) | 50 milliamps |