The VO617C-3X016 is a low-input-current optocoupler with a phototransistor output, designed for signal transmission between electrically isolated circuits. It features a DIP-4 package with 400 mil spacing, a 5300 V\(_{RMS}\) isolation test voltage, and an operating temperature range of -55 °C to +110 °C. The device has a collector-emitter voltage rating of 80 V, a typical current transfer ratio of 100 to 200 % at 5 mA forward current, and a coupling capacitance of 0.3 pF. It meets safety certifications including UL1577, cUL, and DIN EN 60747-5-5 (VDE 0884). Soldering temperature is rated up to 260 °C for 10 seconds.
Transistor Output Optocoupler Product overview: VO617C-3X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617C-3X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO617C-3X016 |
| Product Name | Bipolar Transistor |
| PD | 200 milliwatts |