Vishay Intertechnology, Inc. 5.3KV DIP Bipolar Transistor VO617C-2X016

Description
OPTOISOLATOR 5.3KV TRANS 4-DIP Product overview: VO617C-2X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617C-2X016 can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISOLATOR 5.3KV TRANS 4-DIP Product overview: VO617C-2X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617C-2X016 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VO617C-2X016 is a DIP-4 packaged optocoupler with a GaAs infrared diode emitter and silicon phototransistor detector, designed for signal transmission between isolated circuits. It features a 5300 V RMS isolation test voltage, an 80 V collector-emitter voltage, and operates from -55 °C to +110 °C. The device has a current transfer ratio of 63% to 125% at 5 mA input current, a coupling capacitance of 0.3 pF, and switching times of 6 μs turn-on and 4 μs turn-off in non-saturated mode. It meets UL1577, cUL, VDE 0884, and CQC safety standards. The part has 400 mil (10.16 mm) lead spacing and is end-stackable.

Datasheet Summary
Powered by GS/AI

The VO617C-2X016 is a DIP-4 packaged optocoupler with a GaAs infrared diode emitter and silicon phototransistor detector, designed for signal transmission between isolated circuits. It features a 5300 V RMS isolation test voltage, an 80 V collector-emitter voltage, and operates from -55 °C to +110 °C. The device has a current transfer ratio of 63% to 125% at 5 mA input current, a coupling capacitance of 0.3 pF, and switching times of 6 μs turn-on and 4 μs turn-off in non-saturated mode. It meets UL1577, cUL, VDE 0884, and CQC safety standards. The part has 400 mil (10.16 mm) lead spacing and is end-stackable.

Suppliers

Company
Product
Description
Supplier Links
5.3KV DIP Bipolar Transistor - 903-VO617C-2X016 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.3KV DIP Bipolar Transistor
903-VO617C-2X016
5.3KV DIP Bipolar Transistor 903-VO617C-2X016
OPTOISOLATOR 5.3KV TRANS 4-DIP Product overview: VO617C-2X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617C-2X016 can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5.3KV TRANS 4-DIP Product overview: VO617C-2X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617C-2X016 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-VO617C-2X016
Product Name 5.3KV DIP Bipolar Transistor
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

65V 0.1A Bipolar Transistor - 277-BC846SH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers
Bipolar Transistors - 6697436 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sm
Number of units in IC 4
View Details
45 V, 1 A NPN medium power transistors - BC54PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
8 suppliers