The VO617C-2X009T is a surface-mount optocoupler with a GaAs infrared diode emitter and silicon planar phototransistor detector in an SMD-4 package, designed for signal transmission between electrically isolated circuits. It supports an operating temperature range of -55 °C to +110 °C, has a 5300 V RMS isolation test voltage, and a collector-emitter voltage rating of 80 V. The device features a current transfer ratio of 63% to 125% at 5 mA forward current and 5 V collector-emitter voltage, with fast switching times and low coupling capacitance. It complies with UL1577, cUL, DIN EN 60747-5-5 (VDE 0884), FIMKO EN 60065 and EN60950-1, and CQC GB8898-2001 safety standards. The package has a pin spacing of 2.54 mm and dimensions matching the SMD-4 option 9 configuration.
Transistor Output Optocouplers SMD-4 CPLR 63-125%CTR 5mA 110 Product overview: VO617C-2X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617C-2X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO617C-2X009T |
| Product Name | SMD 5mA Bipolar Transistor |
| Package Type | Reel |