Vishay Intertechnology, Inc. 80V 5.3kV DIP Bipolar Transistor VO617A

Description
1Ch Optocoupler, 80V VCEO, 600% CTR, 5.3kV Isolation, DIP Product overview: VO617A from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5.3kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5.3kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1Ch Optocoupler, 80V VCEO, 600% CTR, 5.3kV Isolation, DIP Product overview: VO617A from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5.3kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5.3kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 5.3kV DIP Bipolar Transistor
903-VO617A
80V 5.3kV DIP Bipolar Transistor 903-VO617A
1Ch Optocoupler, 80V VCEO, 600% CTR, 5.3kV Isolation, DIP Product overview: VO617A from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5.3kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5.3kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A can be used for catalog matching and distributor lookup.

1Ch Optocoupler, 80V VCEO, 600% CTR, 5.3kV Isolation, DIP Product overview: VO617A from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5.3kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5.3kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - VO617A - 1279712-VO617A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VO617A
1279712-VO617A
Optoisolators - Transistor, Photovoltaic Output - VO617A 1279712-VO617A
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279712-VO617A Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 4-DIP Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Homepage: www.vishay.com Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 2μs, 2μs Turn On / Turn Off Time: 3μs, 2.3μs Voltage - Forward (Vf): 1.35V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279712-VO617A
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 4-DIP
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 80V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-DIP
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% at 5mA
Current Transfer Ratio (Maximum): 600% at 5mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 2μs, 2μs
Turn On / Turn Off Time: 3μs, 2.3μs
Voltage - Forward (Vf): 1.35V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-VO617A 1279712-VO617A
Product Name 80V 5.3kV DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - VO617A
IC(max) 50 milliamps
PD 150 milliwatts
hfe 600
Unlock Full Specs
to access all available technical data