The VO617A-9X017T is a surface-mount optocoupler with a phototransistor output, designed for electrical isolation between circuits in applications such as AC adapters and factory automation. It features a DIP-4 SMD-4 package with option 7, 7.62 mm spacing, and 5300 V RMS isolation voltage. The device has a collector-emitter voltage rating of 80 V, a current transfer ratio of 200 to 400% at 5 mA forward current, and operates from -55 °C to +110 °C. It meets UL/ cUL 1577, DIN EN 60747-5-5, BSI, and CQC safety standards. Switching times are specified with a rise time of 2 µs and turn-off time of 2.3 µs under non-saturated conditions. Coupling capacitance is 0.4 pF, and creepage and clearance distances are ≥7 mm. The part is compliant with RoHS and has an insulation thickness of ≥0.4 mm.
Transistor Output Optocoupler, 1-Element, 5300V Isolation, GREEN, SMD, 4 PIN Product overview: VO617A-9X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-9X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO617A-9X017T |
| Product Name | SMD 5300V Bipolar Transistor |
| TJ | -55 C (-67 F) |