The VO617A-9 is a high-reliability optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a DIP-4 package, designed for electrical isolation between circuits. It features a 5300 V RMS isolation voltage, an 80 V collector-emitter breakdown voltage, and a current transfer ratio ranging from 200% to 400% at 5 mA forward current. The device operates from -55 °C to +110 °C and complies with UL/cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), BSI, CQC GB4943.1-2011, CQC GB8898-2011, and FIMKO standards. It has a coupling capacitance of 0.4 pF and a saturation voltage of up to 0.4 V. The package has a 0.100 inch (2.54 mm) pin spacing and option 8 provides > 8 mm creepage and clearance for reinforced insulation up to 400 V RMS or DC.
Transistor Output Optocoupler, 1-Element, 5300V Isolation, DIP-4 Product overview: VO617A-9 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-9 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO617A-9 |
| Product Name | 5300V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |