The VO617A-8 is a high-reliability optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a DIP-4 package, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation voltage, an 80 V collector-emitter voltage, and a current transfer ratio range of 130% to 260% at 5 mA forward current. The device supports operation from -55 °C to +110 °C and includes reinforced insulation per IEC 60950 with creepage and clearance distances of at least 8 mm. It meets UL/ cUL 1577, DIN EN 60747-5-5, BSI, CQC GB4943.1-2011, CQC GB8898-2011, and FIMKO safety approvals. The package has a 2.54 mm pin spacing and is end-stackable. Switching times are specified with turn-on at 6 μs and turn-off at 25 μs under saturated conditions.
Transistor Output Optocoupler, 1-Element, 5300V Isolation, DIP-4 Product overview: VO617A-8 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-8 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO617A-8 |
| Product Name | 5300V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |