The VO617A-7X017T is a surface-mount optocoupler with a phototransistor output, designed for electrical isolation between circuits. It features a 5300 V RMS isolation voltage, an operating temperature range of -55 °C to +110 °C, and a DIP-4 SMD package with 400 mil spacing and option 7. The device complies with UL/cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), BSI, CQC GB4943.1-2011, CQC GB8898-2011, and FIMKO safety standards. It has a current transfer ratio range of 80% to 160% at 5 mA forward current, with a collector-emitter voltage rating of 80 V and a maximum collector current of 50 mA. The coupling capacitance is 0.4 pF at 1 MHz, and the switching times are specified for non-saturated and saturated operation.
Transistor Output Optocoupler, 1-Element, 5300V Isolation, GREEN, SMD, 4 PIN Product overview: VO617A-7X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5300V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5300V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-7X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO617A-7X017T |
| Product Name | SMD 5300V Bipolar Transistor |
| TJ | -55 C (-67 F) |