The VO617A-7 is a DIP-4 optocoupler with a GaAs infrared emitter and silicon phototransistor output, designed for signal transmission between isolated circuits. It features a 5300 V RMS isolation voltage, an operating temperature range of -55 °C to +110 °C, and a collector-emitter voltage rating of 80 V. The device has a current transfer ratio (CTR) between 80 % and 160 % at 5 mA forward current. It meets UL, cUL, BSI, and FIMKO safety standards and complies with IEC 60950 for reinforced insulation. The package has a 2.54 mm pin spacing, with creepage and clearance distances of at least 7 mm. It is available in SMD-4 option 7 packaging with tape and reel configuration for automated assembly.
Transistor Output Optocoupler, 1-Element, 5300V Isolation, DIP-4 Product overview: VO617A-7 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO617A-7 |
| Product Name | 5300V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |