The VO617A-4X017T is a phototransistor output optocoupler in an SMD-4 package with option 7, designed for signal transmission between electrically isolated circuits. It features a 5300 V RMS isolation voltage, an operating temperature range of -55 °C to +110 °C, and a collector-emitter voltage rating of 80 V. The device has a current transfer ratio of 160% to 320% at 5 mA forward current and exhibits fast switching times with rise and fall times of 2 µs. It meets safety standards including UL/ cUL 1577, DIN EN 60747-5-5, BSI, and CQC GB4943.1-2011. Creepage and clearance distances are at least 7 mm. The package dimensions are 7.62 mm spacing with a height of 3.5 ± 0.3 mm.
Optocoupler - Transistor Output, TRANSISTOR OUTPUT OPTOCOUPLER Product overview: VO617A-4X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-4X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO617A-4X017T |
| Product Name | Bipolar Transistor |
| IC(max) | 50 milliamps |