Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 802680-VO617A-4X016
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.35V
Rise / Fall Time (Typ): 2μs, 2μs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 160% at 5mA
Turn On / Turn Off Time (Typ): 3μs, 2.3μs
Supplier Device Package: 4-DIP
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 80V
Manufacturer Package: 4-DIP (0.400", 10.16mm)
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Maximum): 320% at 5mA
Vce Saturation (Maximum): 400mV
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, 0.400 INCH, GREEN, PLASTIC, DIP-4 Product overview: VO617A-4X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-4X016 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 802680-VO617A-4X016 | 903-VO617A-4X016 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - VO617A-4X016 | DIP Bipolar Transistor |
| Package Type | SOT3 |