The VO617A-4X007T is a surface-mount optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a SMD-4 package, option 7, featuring 5300 V RMS isolation voltage, 80 V collector-emitter voltage, and an operating temperature range of -55 °C to +110 °C. It complies with UL 1577, cUL 1577, DIN EN 60747-5-5, BSI, CQC GB 4943.1-2022, and FIMKO safety standards. The device has a current transfer ratio of 160% to 320% at 5 mA forward current, a coupling capacitance of 0.4 pF, and switching times of 6 μs turn-on and 25 μs turn-off. The package has a creepage and clearance distance of 7 mm and is certified for reinforced insulation up to 400 V RMS. It is rated for total power dissipation of 200 mW and soldering temperatures up to 260 °C.
Optocoupler 80V 60mA 5.3kV Isolation SMD Transistor Output Product overview: VO617A-4X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 60mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 60mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-4X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO617A-4X007T |
| Product Name | SMD 80V 60mA 5.3kV Bipolar Transistor |
| IC(max) | 50 milliamps |