The VO617A-4 is a DIP-4 packaged optocoupler with a GaAs infrared LED and silicon phototransistor, designed for signal transmission between electrically isolated circuits. It features a collector-emitter voltage rating of 80 V, an isolation voltage of 5300 V RMS, and an operating temperature range from -55 °C to +110 °C. The device has a current transfer ratio (CTR) of 160% to 320% at 5 mA forward current. It meets UL and cUL 1577, DIN EN 60747-5-5, BSI, CQC GB4943.1-2011, CQC GB8898-2011, and FIMKO safety standards. Pick and place compatible with 2.54 mm pin spacing and option 6 creepage and clearance of ≥8 mm.
1CH Transistor Optocoupler, 80V VCEO, 60mA IF, DIP Product overview: VO617A-4 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 60mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 60mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO617A-4 |
| Product Name | 80V 60mA DIP Bipolar Transistor |
| IC(max) | 50 milliamps |