The VO617A-3X017T is a surface-mount optocoupler with a GaAs infrared LED optically coupled to a silicon phototransistor, housed in an SMD-4 package with 400 mil spacing and option 8 isolation. It provides 5300 V RMS isolation voltage, a collector-emitter voltage rating of 80 V, and a maximum forward current of 60 mA. The device operates from -55 °C to +110 °C and meets safety standards including UL 1577, cUL 1577, BSI, FIMKO, DIN EN 60747-5-5, and RoHS compliance. It features a current transfer ratio of 160 to 320 % at 5 mA forward current, low coupling capacitance of 0.4 pF, and switching times of 6 μs turn-on and 25 μs turn-off under saturated conditions.
1Ch Optocoupler, 80V VCEO, 5.3kV Isolation, 60mA IF, SMD Product overview: VO617A-3X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 5.3kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 5.3kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO617A-3X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO617A-3X017T |
| Product Name | SMD 80V 5.3kV 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |